Bourns, Inc. Rotary Potentiometers, Rheostats PDB241-GTR01-504A2

Description
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug
Request a Quote Datasheet
Description
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PDB241-GTR01-504A2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDB241-GTR01-504A2-ND
Rotary Potentiometers, Rheostats PDB241-GTR01-504A2-ND
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

Buy Now Datasheet
Potentiometers - 6928639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928639
Potentiometers 6928639
Bourns PDB241-GTR01-504A2 Potentiometer

Bourns PDB241-GTR01-504A2 Potentiometer

Supplier's Site
Potentiometers - 6928639P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928639P
Potentiometers 6928639P
24 mm Guitar Potentiometer, knurled,500K

24 mm Guitar Potentiometer, knurled,500K

Supplier's Site
Potentiometers - 1674683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674683
Potentiometers 1674683
24 mm Guitar Potentiometer, knurled,500K

24 mm Guitar Potentiometer, knurled,500K

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB241-GTR01-504A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB241-GTR01-504A2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB241-GTR01-504A2
POT 500K OHM 1/4W CARBON LOG

POT 500K OHM 1/4W CARBON LOG

Supplier's Site
Potentiometer, Carbon, 24Mm; Track Resistance Bourns - 32M9492 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Carbon, 24Mm; Track Resistance Bourns
32M9492
Potentiometer, Carbon, 24Mm; Track Resistance Bourns 32M9492
POTENTIOMETER, CARBON, 24mm; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, CARBON, 24mm; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PDB241-GTR01-504A2-ND 6928639 6928639P PDB241-GTR01-504A2 32M9492
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Carbon, 24Mm; Track Resistance Bourns
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Log / Audio Log / Audio; Audio Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details