Bourns, Inc. 4W Rheostat PDB241-GTR01-304B0

Description
POT 300K OHM 1/4W CARBON LINEAR Product overview: PDB241-GTR01-304B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-GTR01-304B 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 300K OHM 1/4W CARBON LINEAR Product overview: PDB241-GTR01-304B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-GTR01-304B 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 300K OHM 1/4W CARBON LINEAR Product overview: PDB241-GTR01-304B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-GTR01-304B 0 can be used for catalog matching and distributor lookup.

POT 300K OHM 1/4W CARBON LINEAR Product overview: PDB241-GTR01-304B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-GTR01-304B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - PDB241-GTR01-304B0-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDB241-GTR01-304B0-ND
Rotary Potentiometers, Rheostats PDB241-GTR01-304B0-ND
300k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

300k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB241-GTR01-304B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB241-GTR01-304B0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB241-GTR01-304B0
POT 300K OHM 1/4W CARBON LINEAR

POT 300K OHM 1/4W CARBON LINEAR

Supplier's Site
Rotary Potentiometer, 300Kohm, 24Mm, 20%; Track Resistance Bourns - 05R7970 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 300Kohm, 24Mm, 20%; Track Resistance Bourns
05R7970
Rotary Potentiometer, 300Kohm, 24Mm, 20%; Track Resistance Bourns 05R7970
ROTARY POTENTIOMETER, 300KOHM, 24MM, 20%; Track Resistance:300kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 300KOHM, 24MM, 20%; Track Resistance:300kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-PDB241-GTR01-304B0 PDB241-GTR01-304B0-ND PDB241-GTR01-304B0 05R7970
Product Name 4W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 300Kohm, 24Mm, 20%; Track Resistance Bourns
Technology / Construction Carbon Film Carbon Composition
Resistance Range 300000 ohms 300000 ohms 300000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating AC Voltage 250 volts
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details