Bourns, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB241-GNL11-504B0

Description
POT 500K OHM 1/4W CARBON LINEAR
Datasheet
Description
POT 500K OHM 1/4W CARBON LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB241-GNL11-504B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB241-GNL11-504B0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB241-GNL11-504B0
POT 500K OHM 1/4W CARBON LINEAR

POT 500K OHM 1/4W CARBON LINEAR

Supplier's Site
Linear Potentiometer, 500Kohm, 250Mw, 20%; Track Resistance Bourns - 76T0457 - Newark, An Avnet Company
Chicago, IL, United States
Linear Potentiometer, 500Kohm, 250Mw, 20%; Track Resistance Bourns
76T0457
Linear Potentiometer, 500Kohm, 250Mw, 20%; Track Resistance Bourns 76T0457
LINEAR POTENTIOMETER, 500KOHM, 250mW, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

LINEAR POTENTIOMETER, 500KOHM, 250mW, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PDB241-GNL11-504B0 76T0457
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Linear Potentiometer, 500Kohm, 250Mw, 20%; Track Resistance Bourns
Resistance Range 500000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data