POT 10K OHM 1/2W CARBON LINEAR Product overview: PDB241-E420P-103B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-E420P-103B
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W Solder Lug
Manufacturer: Bourns Inc.
Win Source Part Number: 888824-PDB241-E420P-
Series: Pro Audio PDB24
Features: 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Carbon 0.5W, 1/2W Solder Lug
Package: Bulk
Mounting: Panel Mount
Family Name: PDB241
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
POTENTIOMETER, CARBON, 24mm; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes
POT 10K OHM 1/2W CARBON LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-PDB241-E420P-103B0 | PDB241-E420P-103B0-ND | 888824-PDB241-E420P-103B0 | 32M9486 | PDB241-E420P-103B0 |
| Product Name | 2W Rheostat | Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats - PDB241-E420P-103B0 | Potentiometer, Carbon, 24Mm; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Film | Carbon Composition | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts | ||
| Operating AC Voltage | 500 volts | ||||
| Operating Temperature | -10 to 70 C (14 to 158 F) |