Bourns, Inc. 2W Rheostat PDB241-E420K-103B0

Description
POT 10K OHM 1/2W CARBON LINEAR Product overview: PDB241-E420K-103B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-E420K-103B 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 1/2W CARBON LINEAR Product overview: PDB241-E420K-103B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-E420K-103B 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 10K OHM 1/2W CARBON LINEAR Product overview: PDB241-E420K-103B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-E420K-103B 0 can be used for catalog matching and distributor lookup.

POT 10K OHM 1/2W CARBON LINEAR Product overview: PDB241-E420K-103B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-E420K-103B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - PDB241-E420K-103B0-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDB241-E420K-103B0-ND
Rotary Potentiometers, Rheostats PDB241-E420K-103B0-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB241-E420K-103B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB241-E420K-103B0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB241-E420K-103B0
POT 10K OHM 1/2W CARBON LINEAR

POT 10K OHM 1/2W CARBON LINEAR

Supplier's Site
Potentiometer, Carbon, 24Mm; Track Resistance Bourns - 32M9482 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Carbon, 24Mm; Track Resistance Bourns
32M9482
Potentiometer, Carbon, 24Mm; Track Resistance Bourns 32M9482
POTENTIOMETER, CARBON, 24mm; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POTENTIOMETER, CARBON, 24mm; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-PDB241-E420K-103B0 PDB241-E420K-103B0-ND PDB241-E420K-103B0 32M9482
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Carbon, 24Mm; Track Resistance Bourns
Technology / Construction Carbon Film Carbon Composition
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating AC Voltage 500 volts
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details