500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Push-Push, DPDT 1 Kierros Carbon 0.05W, 1/20W Solder Lug
POT 500K OHM 1/20W CARBON LOG
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | PDB185-GTR33-504A2-ND | PDB185-GTR33-504A2 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn |