Bourns, Inc. Rotary Potentiometers, Rheostats PDB185-GTR11-504C2

Description
500k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer Push-Push, DPDT 1 Kierros Carbon 0.05W, 1/20W Solder Lug
Request a Quote Datasheet
Description
500k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer Push-Push, DPDT 1 Kierros Carbon 0.05W, 1/20W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PDB185-GTR11-504C2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDB185-GTR11-504C2-ND
Rotary Potentiometers, Rheostats PDB185-GTR11-504C2-ND
500k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer Push-Push, DPDT 1 Kierros Carbon 0.05W, 1/20W Solder Lug

500k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer Push-Push, DPDT 1 Kierros Carbon 0.05W, 1/20W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, 500Kohm, 19Mm, +/20%; Track Resistance Bourns - 94X4204 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 500Kohm, 19Mm, +/20%; Track Resistance Bourns
94X4204
Rotary Potentiometer, 500Kohm, 19Mm, +/20%; Track Resistance Bourns 94X4204
ROTARY POTENTIOMETER, 500KOHM, 19MM, +/- 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PDB185 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 500KOHM, 19MM, +/- 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PDB185 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB185-GTR11-504C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB185-GTR11-504C2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB185-GTR11-504C2
POT 500K OHM 1/20W CARBON R-LOG

POT 500K OHM 1/20W CARBON R-LOG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PDB185-GTR11-504C2-ND 94X4204 PDB185-GTR11-504C2
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 500Kohm, 19Mm, +/20%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details