The Bourns Rotary Potentiometer, part number 94X4203, features a resistance value of 500K ohms with a tolerance of ±20%. It is designed for panel mounting and has a diameter of 19 mm. The potentiometer operates with a linear or audio taper and is rated for a power of 50 mW. It has a mechanical angle of 300° ±5° and a rotational life of 15,000 cycles. The switch type is a DPDT latching-push switch with a life expectancy of 10,000 actuations. The device is RoHS compliant and suitable for operating temperatures ranging from -10 °C to +70 °C. This component is ideal for applications requiring precise resistance adjustments in audio equipment or similar devices.
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Push-Push, DPDT 1 Kierros Carbon 0.05W, 1/20W Solder Lug
POT 500K OHM 1/20W CARBON LOG
ROTARY POTENTIOMETER, 500KOHM, 19MM, +/- 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PDB185 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | PDB185-GTR11-504A2-ND | PDB185-GTR11-504A2 | 94X4203 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 500Kohm, 19Mm, +/20%; Track Resistance Bourns |
| Technology / Construction | Carbon Composition | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Log / Audio |