Bourns, Inc. Rotary Potentiometers, Rheostats PDB185-GTR11-254C2

Description
250k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer Push-Push, DPDT 1 Kierros Carbon 0.05W, 1/20W Solder Lug
Request a Quote Datasheet
Description
250k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer Push-Push, DPDT 1 Kierros Carbon 0.05W, 1/20W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PDB185-GTR11-254C2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDB185-GTR11-254C2-ND
Rotary Potentiometers, Rheostats PDB185-GTR11-254C2-ND
250k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer Push-Push, DPDT 1 Kierros Carbon 0.05W, 1/20W Solder Lug

250k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer Push-Push, DPDT 1 Kierros Carbon 0.05W, 1/20W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB185-GTR11-254C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB185-GTR11-254C2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB185-GTR11-254C2
POT 250K OHM 1/20W CARBON R-LOG

POT 250K OHM 1/20W CARBON R-LOG

Supplier's Site
Rotary Potentiometer, 250Kohm, 19Mm, +/20%; Track Resistance Bourns - 94X4202 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 250Kohm, 19Mm, +/20%; Track Resistance Bourns
94X4202
Rotary Potentiometer, 250Kohm, 19Mm, +/20%; Track Resistance Bourns 94X4202
ROTARY POTENTIOMETER, 250KOHM, 19MM, +/- 20%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PDB185 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 250KOHM, 19MM, +/- 20%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PDB185 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PDB185-GTR11-254C2-ND PDB185-GTR11-254C2 94X4202
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 250Kohm, 19Mm, +/20%; Track Resistance Bourns
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers