Bourns, Inc. Rotary Potentiometers, Rheostats PDB183-GTR32-504A2

Description
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Carbon 0.1W, 1/10W Solder Lug
Request a Quote Datasheet
Description
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Carbon 0.1W, 1/10W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PDB183-GTR32-504A2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDB183-GTR32-504A2-ND
Rotary Potentiometers, Rheostats PDB183-GTR32-504A2-ND
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Carbon 0.1W, 1/10W Solder Lug

500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Carbon 0.1W, 1/10W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB183-GTR32-504A2 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB183-GTR32-504A2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB183-GTR32-504A2
POT 500K OHM 1/10W CARBON LOG

POT 500K OHM 1/10W CARBON LOG

Supplier's Site
Potentiometer, Audio, 500Kohm, 100Mw, 20%; Track Resistance Bourns - 76T0441 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Audio, 500Kohm, 100Mw, 20%; Track Resistance Bourns
76T0441
Potentiometer, Audio, 500Kohm, 100Mw, 20%; Track Resistance Bourns 76T0441
POTENTIOMETER, AUDIO, 500KOHM, 100mW, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:PDB183 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER, AUDIO, 500KOHM, 100mW, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:PDB183 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PDB183-GTR32-504A2-ND PDB183-GTR32-504A2 76T0441
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Audio, 500Kohm, 100Mw, 20%; Track Resistance Bourns
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details