250k Ohm 2 Gang Logarithmic Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Carbon 0.1W, 1/10W Solder Lug
POT 250K OHM 1/10W CARBON LOG
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | PDB183-GTR22-254A2-ND | PDB183-GTR22-254A2 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn |