Bourns, Inc. 10W Rheostat PDB183-GTR02-254A2

Description
POT 250K OHM 1/10W CARBON LOG Product overview: PDB183-GTR02-254A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB183-GTR02-254A 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 250K OHM 1/10W CARBON LOG Product overview: PDB183-GTR02-254A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB183-GTR02-254A 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 250K OHM 1/10W CARBON LOG Product overview: PDB183-GTR02-254A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB183-GTR02-254A 2 can be used for catalog matching and distributor lookup.

POT 250K OHM 1/10W CARBON LOG Product overview: PDB183-GTR02-254A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB183-GTR02-254A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 118-PDB183-GTR02-254A2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PDB183-GTR02-254A2-ND
Rotary Potentiometers, Rheostats 118-PDB183-GTR02-254A2-ND
250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Carbon 0.1W, 1/10W Solder Lug

250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Carbon 0.1W, 1/10W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, 17Mm, Plain Shaft; Track Resistance Bourns - 79R7042 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 17Mm, Plain Shaft; Track Resistance Bourns
79R7042
Rotary Potentiometer, 17Mm, Plain Shaft; Track Resistance Bourns 79R7042
ROTARY POTENTIOMETER, 17MM, PLAIN SHAFT; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:PDB183 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 17MM, PLAIN SHAFT; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:PDB183 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB183-GTR02-254A2 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB183-GTR02-254A2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB183-GTR02-254A2
POT 250K OHM 1/10W CARBON LOG

POT 250K OHM 1/10W CARBON LOG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-PDB183-GTR02-254A2 118-PDB183-GTR02-254A2-ND 79R7042 PDB183-GTR02-254A2
Product Name 10W Rheostat Rotary Potentiometers, Rheostats Rotary Potentiometer, 17Mm, Plain Shaft; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Film Carbon Composition
Resistance Range 250000 ohms 250000 ohms 250000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating AC Voltage 150 volts
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details