500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer Push-Pull, DPDT 1 Kierros Carbon 0.1W, 1/10W Solder Lug
17 mm Guitar Potentiometer w/Switch 500K
Bourns PDB183-GTR01-504A2 Potentiometer
17 mm Guitar Potentiometer w/Switch 500K
POT 500K OHM 1/10W CARBON LOG Product overview: PDB183-GTR01-504A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB183-GTR01-504A
POT 500K OHM 1/10W CARBON LOG
POT 500K OHM 1/10W CARBON LOG
ROTARY POTENTIOMETER, 17MM, KNURLED SHAFT; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:PDB183 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | PDB183-GTR01-504A2-ND | 7703078P | 7703078 | 84-PDB183-GTR01-504A2 | PDB183-GTR01-504A2 | PDB183-GTR01-504A2 | 79R7041 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | 10W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 17Mm, Knurled Shaft; Track Resistance Bourns |
| Technology / Construction | Carbon Composition | Carbon Film | CarbonFilm | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | Panel Mount | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||||
| Configuration | Single Turn | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Log / Audio | Rotary | Log / Audio; Audio |