Bourns, Inc. 0.06W Rheostat PDB182-K430K-104A

Description
POT 100K OHM 0.06W CARBON LOG Product overview: PDB182-K430K-104A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.06W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB182-K430K-104A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 100K OHM 0.06W CARBON LOG Product overview: PDB182-K430K-104A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.06W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB182-K430K-104A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.06W Rheostat - 84-PDB182-K430K-104A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.06W Rheostat
84-PDB182-K430K-104A
0.06W Rheostat 84-PDB182-K430K-104A
POT 100K OHM 0.06W CARBON LOG Product overview: PDB182-K430K-104A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.06W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB182-K430K-104A can be used for catalog matching and distributor lookup.

POT 100K OHM 0.06W CARBON LOG Product overview: PDB182-K430K-104A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.06W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB182-K430K-104A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - PDB182-K430K-104A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDB182-K430K-104A-ND
Rotary Potentiometers, Rheostats PDB182-K430K-104A-ND
100k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.06W PC Pins

100k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.06W PC Pins

Buy Now Datasheet
Rotary Potentiometer, 100Kohm, 17Mm, 20%; Track Resistance Bourns - 14P6200 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 100Kohm, 17Mm, 20%; Track Resistance Bourns
14P6200
Rotary Potentiometer, 100Kohm, 17Mm, 20%; Track Resistance Bourns 14P6200
ROTARY POTENTIOMETER, 100KOHM, 17MM, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:60mW; Resistance Tolerance:± 20%; Product Range:PDB182 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 100KOHM, 17MM, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:60mW; Resistance Tolerance:± 20%; Product Range:PDB182 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB182-K430K-104A - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB182-K430K-104A
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB182-K430K-104A
POT 100K OHM 0.06W CARBON LOG

POT 100K OHM 0.06W CARBON LOG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-PDB182-K430K-104A PDB182-K430K-104A-ND 14P6200 PDB182-K430K-104A
Product Name 0.06W Rheostat Rotary Potentiometers, Rheostats Rotary Potentiometer, 100Kohm, 17Mm, 20%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Film Carbon Composition
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.0600 watts 0.0600 watts 0.0600 watts
Operating AC Voltage 150 volts
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers