POT 20K OHM 1/8W CARBON LINEAR Product overview: PDB182-K420K-203B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB182-K420K-203B
20k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.125W, 1/8W PC Pins
ROTARY POTENTIOMETER, 20KOHM, 17MM, 20%; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:125mW; Resistance Tolerance:± 20%; Product Range:PDB182 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 20K OHM 1/8W CARBON LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-PDB182-K420K-203B | PDB182-K420K-203B-ND | 10C0287 | PDB182-K420K-203B |
| Product Name | 8W Rheostat | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 20Kohm, 17Mm, 20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Film | Carbon Composition | ||
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms | |
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts | |
| Operating AC Voltage | 200 volts | |||
| Operating Temperature | -10 to 50 C (14 to 122 F) |