100k Ohm 2 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Carbon 0.125W, 1/8W PC Pins
POT 100K OHM 1/8W CARBON LINEAR Product overview: PDB182-K230K-104B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB182-K230K-104B
POT 100K OHM 1/8W CARBON LINEAR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | PDB182-K230K-104B-ND | 84-PDB182-K230K-104B | PDB182-K230K-104B |
| Product Name | Rotary Potentiometers, Rheostats | 8W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | ||
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | ||
| Resistance Taper | Linear |