50k Ohm 2 Gang Linear Through Hole Potentiometer 1 Kierros Carbon 0.125W, 1/8W PC Pins
PANEL CONTROL - 17MM-ST-CARBON
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-PDB182-K215K-503B-ND | PDB182-K215K-503B |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn |