POT 500K OHM 0.06W CARBON LINEAR Product overview: PDB182-GTRB2-504MN from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.06W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB182-GTRB2-504M
500k Ohm 2 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Carbon 0.06W Solder Lug
ROTARY POTENTIOMETER, 500KOHM, 17MM, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:60mW; Resistance Tolerance:± 20%; Product Range:PDB182 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:2 RoHS Compliant: Yes
POT 500K OHM 0.06W CARBON LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-PDB182-GTRB2-504MN | 118-PDB182-GTRB2-504MN-ND | 70R1515 | PDB182-GTRB2-504MN |
| Product Name | 0.06W Rheostat | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 500Kohm, 17Mm, 20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 500000 ohms | 500000 ohms | 500000 ohms | |
| Operating AC Voltage | 150 volts | |||
| Operating Temperature | -10 to 50 C (14 to 122 F) | |||
| Standards and Certifications | RoHS | RoHS | ||
| Technology / Construction | Carbon Composition |