POT 250K OHM 0.06W CARBON M/N Product overview: PDB182-GTRB1-254MN from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.06W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB182-GTRB1-254M
Bourns PDB182-GTRB1-254MN Potentiometer
17 mm Balance Guitar Potentiometer 250K
17 mm Balance Guitar Potentiometer 250K
250k Ohm 2 Gang M/N Panel Mount Potentiometer Detent 1 Kierros Carbon 0.06W Solder Lug
ROTARY POTENTIOMETER, 250KOHM, 17MM, 20%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:MN; Power Rating:60mW; Resistance Tolerance:± 20%; Product Range:PDB182 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:2 RoHS Compliant: Yes
POT 250K OHM 0.06W CARBON M/N
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-PDB182-GTRB1-254MN | 7703062 | 7703062P | PDB182-GTRB1-254MN-ND | 70R1512 | PDB182-GTRB1-254MN |
| Product Name | 0.06W Rheostat | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 250Kohm, 17Mm, 20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Film | Carbon Composition | ||||
| Resistance Range | 250000 ohms | 250000 ohms | 250000 ohms | 250000 ohms | ||
| Power Rating | 0.0600 watts | 0.0600 watts | 0.0600 watts | |||
| Operating AC Voltage | 150 volts | |||||
| Operating Temperature | -10 to 50 C (14 to 122 F) |