50k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.06W PC Pins
POT 50K OHM 0.06W CARBON LOG Product overview: PDB182-D420K-503A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.06W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB182-D420K-503A
POT 50K OHM 0.06W CARBON LOG
ROTARY POTENTIOMETER, 50KOHM, 17MM, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:60mW; Resistance Tolerance:± 20%; Product Range:PDB182 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | PDB182-D420K-503A-ND | 84-PDB182-D420K-503A | PDB182-D420K-503A | 14P6194 |
| Product Name | Rotary Potentiometers, Rheostats | 0.06W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 50Kohm, 17Mm, 20%; Track Resistance Bourns |
| Technology / Construction | Carbon Composition | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | ||
| Resistance Taper | Log / Audio |