100k Ohm 2 Gang Logarithmic Panel Mount Potentiometer Detent 1 Kierros Carbon 0.06W PC Pins
POT 100K OHM 0.06W CARBON LOG Product overview: PDB182-B230K-104A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.06W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.06W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB182-B230K-104A
POT 100K OHM 0.06W CARBON LOG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | PDB182-B230K-104A-ND | 84-PDB182-B230K-104A | PDB182-B230K-104A |
| Product Name | Rotary Potentiometers, Rheostats | 0.06W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | Carbon Film | |
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | ||
| Resistance Taper | Log / Audio |