POT 10K OHM 1/5W CARBON LINEAR Product overview: PDB181-K425K-103B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-K425K-103B
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W PC Pins
POT 10K OHM 1/5W CARBON LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-PDB181-K425K-103B | 118-PDB181-K425K-103B-ND | PDB181-K425K-103B |
| Product Name | 5W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |
| Operating AC Voltage | 200 volts | ||
| Operating Temperature | -10 to 50 C (14 to 122 F) | ||
| Standards and Certifications | RoHS | ||
| Technology / Construction | Carbon Composition |