POT 1K OHM 1/10W CARBON LOG Product overview: PDB181-K415K-102A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-K415K-102A
1k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W PC Pins
POTENTIOMETER, PANEL CONTROL, 17MM DIAMETER. 6MM SHAFT. CARBON, 1 TURN. FREE 2 YEAR RADWELL WARRANTY
POT 1K OHM 1/10W CARBON LOG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-PDB181-K415K-102A2 | PDB181-K415K-102A2-ND | 127997262 | PDB181-K415K-102A2 |
| Product Name | 10W Rheostat | Rotary Potentiometers, Rheostats | Resistor | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | |
| Operating AC Voltage | 150 volts | |||
| Operating Temperature | -10 to 50 C (14 to 122 F) | |||
| Standards and Certifications | RoHS | |||
| Technology / Construction | Carbon Composition |