Bourns, Inc. 5W Rheostat PDB181-K220K-102B

Description
POT 1K OHM 1/5W CARBON LINEAR Product overview: PDB181-K220K-102B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-K220K-102B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 1/5W CARBON LINEAR Product overview: PDB181-K220K-102B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-K220K-102B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 1K OHM 1/5W CARBON LINEAR Product overview: PDB181-K220K-102B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-K220K-102B can be used for catalog matching and distributor lookup.

POT 1K OHM 1/5W CARBON LINEAR Product overview: PDB181-K220K-102B from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-K220K-102B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - PDB181-K220K-102B-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDB181-K220K-102B-ND
Rotary Potentiometers, Rheostats PDB181-K220K-102B-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Carbon 0.2W, 1/5W PC Pins

1k Ohm 1 Gang Linear Panel Mount Potentiometer Detent 1 Kierros Carbon 0.2W, 1/5W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB181-K220K-102B - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB181-K220K-102B
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB181-K220K-102B
POT 1K OHM 1/5W CARBON LINEAR

POT 1K OHM 1/5W CARBON LINEAR

Supplier's Site
Rotary Potentiometer, 1Kohm, 17Mm, ±20%; Track Resistance Bourns - 10C0275 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1Kohm, 17Mm, ±20%; Track Resistance Bourns
10C0275
Rotary Potentiometer, 1Kohm, 17Mm, ±20%; Track Resistance Bourns 10C0275
ROTARY POTENTIOMETER, 1KOHM, 17MM, ±20%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:PDB181 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1KOHM, 17MM, ±20%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 20%; Product Range:PDB181 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-PDB181-K220K-102B PDB181-K220K-102B-ND PDB181-K220K-102B 10C0275
Product Name 5W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 1Kohm, 17Mm, ±20%; Track Resistance Bourns
Technology / Construction Carbon Film Carbon Composition
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Operating AC Voltage 200 volts
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details