Bourns, Inc. Rotary Potentiometers, Rheostats PDB181-GTR04-504C2

Description
500k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W Solder Lug
Request a Quote Datasheet
Description
500k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PDB181-GTR04-504C2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDB181-GTR04-504C2-ND
Rotary Potentiometers, Rheostats PDB181-GTR04-504C2-ND
500k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W Solder Lug

500k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W Solder Lug

Buy Now Datasheet
Potentiometer, Audio, 500Kohm, 100Mw, 20%; Track Resistance Bourns - 76T0429 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Audio, 500Kohm, 100Mw, 20%; Track Resistance Bourns
76T0429
Potentiometer, Audio, 500Kohm, 100Mw, 20%; Track Resistance Bourns 76T0429
POTENTIOMETER, AUDIO, 500KOHM, 100mW, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:PDB181 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER, AUDIO, 500KOHM, 100mW, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:PDB181 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB181-GTR04-504C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB181-GTR04-504C2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB181-GTR04-504C2
POT 500K OHM 1/10W CARBON R-LOG

POT 500K OHM 1/10W CARBON R-LOG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PDB181-GTR04-504C2-ND 76T0429 PDB181-GTR04-504C2
Product Name Rotary Potentiometers, Rheostats Potentiometer, Audio, 500Kohm, 100Mw, 20%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details