Bourns, Inc. Rotary Potentiometers, Rheostats PDB181-GTR03-504A2

Description
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W Solder Lug
Request a Quote Datasheet
Description
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 118-PDB181-GTR03-504A2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PDB181-GTR03-504A2-ND
Rotary Potentiometers, Rheostats 118-PDB181-GTR03-504A2-ND
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W Solder Lug

500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W Solder Lug

Buy Now Datasheet
POT 500K OHM 1/10W CARBON LOG Product overview: PDB181-GTR03-504A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-GTR03-504A 2 can be used for catalog matching and distributor lookup.

POT 500K OHM 1/10W CARBON LOG Product overview: PDB181-GTR03-504A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-GTR03-504A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB181-GTR03-504A2 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB181-GTR03-504A2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB181-GTR03-504A2
POT 500K OHM 1/10W CARBON LOG

POT 500K OHM 1/10W CARBON LOG

Supplier's Site
Potentiometer, Audio, 500Kohm, 100Mw, 20%; Track Resistance Bourns - 76T0424 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Audio, 500Kohm, 100Mw, 20%; Track Resistance Bourns
76T0424
Potentiometer, Audio, 500Kohm, 100Mw, 20%; Track Resistance Bourns 76T0424
POTENTIOMETER, AUDIO, 500KOHM, 100mW, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:PDB181 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER, AUDIO, 500KOHM, 100mW, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:PDB181 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 118-PDB181-GTR03-504A2-ND 84-PDB181-GTR03-504A2 PDB181-GTR03-504A2 76T0424
Product Name Rotary Potentiometers, Rheostats 10W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Audio, 500Kohm, 100Mw, 20%; Track Resistance Bourns
Technology / Construction Carbon Composition Carbon Film
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details