POT 500K OHM 1/5W CARBON LINEAR Product overview: PDB181-GTR01-504B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-GTR01-504B
500k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.2W, 1/5W Solder Lug
POT 500K OHM 1/5W CARBON LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-PDB181-GTR01-504B0 | PDB181-GTR01-504B0-ND | PDB181-GTR01-504B0 |
| Product Name | 5W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Film | Carbon Composition | |
| Resistance Range | 500000 ohms | 500000 ohms | 500000 ohms |
| Power Rating | 0.2000 watts | 0.2000 watts | |
| Operating AC Voltage | 200 volts | ||
| Operating Temperature | -10 to 50 C (14 to 122 F) |