Bourns, Inc. Potentiometers PDB181-GTR01-504A2

Description
Bourns PDB181-GTR01-504A2 Potentiometer
Request a Quote Datasheet
Description
Bourns PDB181-GTR01-504A2 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7703068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7703068
Potentiometers 7703068
Bourns PDB181-GTR01-504A2 Potentiometer

Bourns PDB181-GTR01-504A2 Potentiometer

Supplier's Site
Potentiometers - 7703068P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7703068P
Potentiometers 7703068P
17 mm Guitar Potentiometer 500K 20%

17 mm Guitar Potentiometer 500K 20%

Supplier's Site
Potentiometers - 1675483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1675483
Potentiometers 1675483
17 mm Guitar Potentiometer 500K 20%

17 mm Guitar Potentiometer 500K 20%

Supplier's Site
POT 500K OHM 1/10W CARBON LOG Product overview: PDB181-GTR01-504A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-GTR01-504A 2 can be used for catalog matching and distributor lookup.

POT 500K OHM 1/10W CARBON LOG Product overview: PDB181-GTR01-504A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-GTR01-504A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - PDB181-GTR01-504A2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDB181-GTR01-504A2-ND
Rotary Potentiometers, Rheostats PDB181-GTR01-504A2-ND
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W Solder Lug

500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, 17Mm, Knurled Shaft; Track Resistance Bourns - 79R7037 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 17Mm, Knurled Shaft; Track Resistance Bourns
79R7037
Rotary Potentiometer, 17Mm, Knurled Shaft; Track Resistance Bourns 79R7037
ROTARY POTENTIOMETER, 17MM, KNURLED SHAFT; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:PDB181 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 17MM, KNURLED SHAFT; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:100mW; Resistance Tolerance:± 20%; Product Range:PDB181 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB181-GTR01-504A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB181-GTR01-504A2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB181-GTR01-504A2
POT 500K OHM 1/10W CARBON LOG

POT 500K OHM 1/10W CARBON LOG

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7703068 7703068P 84-PDB181-GTR01-504A2 PDB181-GTR01-504A2-ND 79R7037 PDB181-GTR01-504A2
Product Name Potentiometers Potentiometers 10W Rheostat Rotary Potentiometers, Rheostats Rotary Potentiometer, 17Mm, Knurled Shaft; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Resistance Taper Log / Audio; Logarithmic Log / Audio; Logarithmic Log / Audio
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 500000 ohms 500000 ohms 500000 ohms 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details