1M Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.1W, 1/10W Solder Lug
POT 1M OHM 1/10W CARBON LOG Product overview: PDB181-E415F-105A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB181-E415F-105A
POT 1M OHM 1/10W CARBON LOG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 118-PDB181-E415F-105A2-ND | 84-PDB181-E415F-105A2 | PDB181-E415F-105A2 |
| Product Name | Rotary Potentiometers, Rheostats | 10W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | ||
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | ||
| Resistance Taper | Log / Audio |