10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Carbon 0.08W PC Pins
POT 10K OHM 0.08W CARBON LINEAR Product overview: PDB12-M4251-103BF from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.08W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB12-M4251-103BF
POT 10K OHM 0.08W CARBON LINEAR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 118-PDB12-M4251-103BF-ND | 84-PDB12-M4251-103BF | PDB12-M4251-103BF |
| Product Name | Rotary Potentiometers, Rheostats | 0.08W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | Carbon Film | |
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | ||
| Resistance Taper | Linear |