10k Ohm 1 Gang Logarithmic Through Hole Potentiometer None 1 Kierros Carbon 0.04W PC Pins
POT 10K OHM 0.04W CARBON LOG
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | PDB12-M4151-103AF-ND | PDB12-M4151-103AF |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn |