POT 5K OHM 0.08W CARBON LINEAR Product overview: PDB12-M2201-502BF from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.08W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB12-M2201-502BF
5k Ohm 1 Gang Linear Through Hole Potentiometer Detent 1 Kierros Carbon 0.08W PC Pins
POT 5K OHM 0.08W CARBON LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-PDB12-M2201-502BF | 118-PDB12-M2201-502BF-ND | PDB12-M2201-502BF |
| Product Name | 0.08W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms |
| Operating AC Voltage | 150 volts | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | ||
| Standards and Certifications | RoHS | ||
| Technology / Construction | Carbon Composition |