Bourns, Inc. 0.04W Rheostat PDB12-H4301-503AF

Description
POT 50K OHM 0.04W CARBON LOG Product overview: PDB12-H4301-503AF from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.04W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB12-H4301-503AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 50K OHM 0.04W CARBON LOG Product overview: PDB12-H4301-503AF from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.04W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB12-H4301-503AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.04W Rheostat - 84-PDB12-H4301-503AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04W Rheostat
84-PDB12-H4301-503AF
0.04W Rheostat 84-PDB12-H4301-503AF
POT 50K OHM 0.04W CARBON LOG Product overview: PDB12-H4301-503AF from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.04W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB12-H4301-503AF can be used for catalog matching and distributor lookup.

POT 50K OHM 0.04W CARBON LOG Product overview: PDB12-H4301-503AF from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.04W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB12-H4301-503AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 118-PDB12-H4301-503AF-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PDB12-H4301-503AF-ND
Rotary Potentiometers, Rheostats 118-PDB12-H4301-503AF-ND
50k Ohm 1 Gang Logarithmic Through Hole Potentiometer None 1 Kierros Carbon 0.04W PC Pins, Board Locks

50k Ohm 1 Gang Logarithmic Through Hole Potentiometer None 1 Kierros Carbon 0.04W PC Pins, Board Locks

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB12-H4301-503AF
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB12-H4301-503AF
POT 50K OHM 0.04W CARBON LOG

POT 50K OHM 0.04W CARBON LOG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 84-PDB12-H4301-503AF 118-PDB12-H4301-503AF-ND PDB12-H4301-503AF
Product Name 0.04W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Operating AC Voltage 100 volts
Operating Temperature -10 to 70 C (14 to 158 F)
Standards and Certifications RoHS
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers