Bourns, Inc. Rotary Potentiometers, Rheostats PDB12-H4251-103BF

Description
10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Carbon 0.08W PC Pins, Board Locks
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Carbon 0.08W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PDB12-H4251-103BF-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDB12-H4251-103BF-ND
Rotary Potentiometers, Rheostats PDB12-H4251-103BF-ND
10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Carbon 0.08W PC Pins, Board Locks

10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Carbon 0.08W PC Pins, Board Locks

Buy Now Datasheet
0.08W Rheostat - 84-PDB12-H4251-103BF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.08W Rheostat
84-PDB12-H4251-103BF
0.08W Rheostat 84-PDB12-H4251-103BF
POT 10K OHM 0.08W CARBON LINEAR Product overview: PDB12-H4251-103BF from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.08W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB12-H4251-103BF can be used for catalog matching and distributor lookup.

POT 10K OHM 0.08W CARBON LINEAR Product overview: PDB12-H4251-103BF from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.08W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB12-H4251-103BF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB12-H4251-103BF - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB12-H4251-103BF
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB12-H4251-103BF
POT 10K OHM 0.08W CARBON LINEAR

POT 10K OHM 0.08W CARBON LINEAR

Supplier's Site
Pot, Rotary, 10Kohm, 12Mm, 20%; Track Resistance Bourns - 04B9678 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 10Kohm, 12Mm, 20%; Track Resistance Bourns
04B9678
Pot, Rotary, 10Kohm, 12Mm, 20%; Track Resistance Bourns 04B9678
POT, ROTARY, 10KOHM, 12MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:80mW; Resistance Tolerance:± 20%; Product Range:PDB12 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:4.5mm RoHS Compliant: Yes

POT, ROTARY, 10KOHM, 12MM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:80mW; Resistance Tolerance:± 20%; Product Range:PDB12 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number PDB12-H4251-103BF-ND 84-PDB12-H4251-103BF PDB12-H4251-103BF 04B9678
Product Name Rotary Potentiometers, Rheostats 0.08W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Rotary, 10Kohm, 12Mm, 20%; Track Resistance Bourns
Technology / Construction Carbon Composition Carbon Film
Mounting / Packaging ThroughHole ThroughHole Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details