POT 10K OHM 0.04W CARBON LOG Product overview: PDB12-G4201-103AF from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.04W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB12-G4201-103AF
10k Ohm 1 Gang Logarithmic Through Hole Potentiometer None 1 Kierros Carbon 0.04W PC Pins, Board Locks
POT 10K OHM 0.04W CARBON LOG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-PDB12-G4201-103AF | 118-PDB12-G4201-103AF-ND | PDB12-G4201-103AF |
| Product Name | 0.04W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |
| Operating AC Voltage | 100 volts | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | ||
| Standards and Certifications | RoHS | ||
| Technology / Construction | Carbon Composition |