POT 250K OHM 0.08W CARBON LINEAR Product overview: PDB12-F4251-254BF from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 0.08W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB12-F4251-254BF
250k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros Carbon 0.08W PC Pins, Board Locks
POT 250K OHM 0.08W CARBON LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-PDB12-F4251-254BF | 118-PDB12-F4251-254BF-ND | PDB12-F4251-254BF |
| Product Name | 0.08W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 250000 ohms | 250000 ohms | 250000 ohms |
| Operating AC Voltage | 150 volts | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | ||
| Standards and Certifications | RoHS | ||
| Technology / Construction | Carbon Composition |