50k Ohm 2 Gang Logarithmic Through Hole Potentiometer None 1 Kierros 0.03W, 1/32W PC Pins
8 mm Micro Rotary Potentiometer no deten
8 mm Micro Rotary Potentiometer no deten
ROTARY POTENTIOMETER, 50KOHM, 0.03W, THT; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:30mW; Resistance Tolerance:± 30%; Product Range:PDB08 Series; Potentiometer Mounting:Through Hole; No. of Gangs:2RoHS Compliant: Yes
POT 50K OHM 1/32W LOGARITHMIC
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 118-PDB082-P10-503A3-ND | 2692404 | 65AH0642 | PDB082-P10-503A3 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Rotary Potentiometer, 50Kohm, 0.03W, Tht; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Resistance Taper | Log / Audio | Rotary | ||
| Resistance Range | 50000 ohms | 500000 ohms | 50000 ohms |