Bourns, Inc. Potentiometers PDB081-P41-103B1

Description
8 mm Micro Rotary Potentiometer no deten
Request a Quote Datasheet
Description
8 mm Micro Rotary Potentiometer no deten
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2692402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2692402
Potentiometers 2692402
8 mm Micro Rotary Potentiometer no deten

8 mm Micro Rotary Potentiometer no deten

Supplier's Site
Potentiometers - 2692401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2692401
Potentiometers 2692401
8 mm Micro Rotary Potentiometer no deten

8 mm Micro Rotary Potentiometer no deten

Supplier's Site
Rotary Potentiometers, Rheostats - 118-PDB081-P41-103B1-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PDB081-P41-103B1-ND
Rotary Potentiometers, Rheostats 118-PDB081-P41-103B1-ND
10k Ohm 1 Gang Linear Through Hole Potentiometer Detent 1 Kierros 0.03W, 1/32W PC Pins

10k Ohm 1 Gang Linear Through Hole Potentiometer Detent 1 Kierros 0.03W, 1/32W PC Pins

Buy Now Datasheet
Rotary Potentiometer, 10Kohm, 0.03W, Tht; Track Resistance Bourns - 65AH0641 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 0.03W, Tht; Track Resistance Bourns
65AH0641
Rotary Potentiometer, 10Kohm, 0.03W, Tht; Track Resistance Bourns 65AH0641
ROTARY POTENTIOMETER, 10KOHM, 0.03W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:30mW; Resistance Tolerance:± 30%; Product Range:PDB08 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 0.03W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:30mW; Resistance Tolerance:± 30%; Product Range:PDB08 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB081-P41-103B1 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB081-P41-103B1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB081-P41-103B1
POT 10K OHM 1/32W LINEAR

POT 10K OHM 1/32W LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2692402 118-PDB081-P41-103B1-ND 65AH0641 PDB081-P41-103B1
Product Name Potentiometers Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 0.03W, Tht; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Rotary Linear
Resistance Range 500000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data