Bourns, Inc. Potentiometers PDB081-P11-104A3

Description
8 mm Micro Rotary Potentiometer center d
Request a Quote Datasheet
Description
8 mm Micro Rotary Potentiometer center d
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2692399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2692399
Potentiometers 2692399
8 mm Micro Rotary Potentiometer center d

8 mm Micro Rotary Potentiometer center d

Supplier's Site
Potentiometers - 2692400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2692400
Potentiometers 2692400
8 mm Micro Rotary Potentiometer center d

8 mm Micro Rotary Potentiometer center d

Supplier's Site
Rotary Potentiometers, Rheostats - 118-PDB081-P11-104A3-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PDB081-P11-104A3-ND
Rotary Potentiometers, Rheostats 118-PDB081-P11-104A3-ND
100k Ohm 1 Gang Logarithmic Through Hole Potentiometer Detent 1 Kierros 0.03W, 1/32W PC Pins

100k Ohm 1 Gang Logarithmic Through Hole Potentiometer Detent 1 Kierros 0.03W, 1/32W PC Pins

Buy Now Datasheet
Rotary Potentiometer, 100Kohm, 0.03W/tht; Track Resistance Bourns - 65AH0640 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 100Kohm, 0.03W/tht; Track Resistance Bourns
65AH0640
Rotary Potentiometer, 100Kohm, 0.03W/tht; Track Resistance Bourns 65AH0640
ROTARY POTENTIOMETER, 100KOHM, 0.03W/THT; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:30mW; Resistance Tolerance:± 30%; Product Range:PDB08 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 100KOHM, 0.03W/THT; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:30mW; Resistance Tolerance:± 30%; Product Range:PDB08 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 2692399 118-PDB081-P11-104A3-ND 65AH0640
Product Name Potentiometers Rotary Potentiometers, Rheostats Rotary Potentiometer, 100Kohm, 0.03W/tht; Track Resistance Bourns
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Rotary Log / Audio
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data