50k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros 0.03W, 1/32W PC Pins
8 mm Micro Rotary Potentiometer no deten
8 mm Micro Rotary Potentiometer no deten
ROTARY POTENTIOMETER, 50KOHM, 0.03W, THT; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:30mW; Resistance Tolerance:± 30%; Product Range:PDB08 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
POT 50K OHM 1/32W LINEAR
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 118-PDB081-P10-503B1-ND | 2692397 | 65AH0639 | PDB081-P10-503B1 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Rotary Potentiometer, 50Kohm, 0.03W, Tht; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Resistance Taper | Linear | Rotary | ||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms |