100k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros 0.03W, 1/32W PC Pins
POT 100K OHM 1/32W LINEAR
ROTARY POTENTIOMETER, 100KOHM, 0.03W/THT; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:30mW; Resistance Tolerance:± 30%; Product Range:PDB08 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 118-PDB081-P10-104B1-ND | PDB081-P10-104B1 | 65AH0638 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 100Kohm, 0.03W/tht; Track Resistance Bourns |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer | ||
| Resistance Taper | Linear | ||
| Resistance Range | 100000 ohms | 100000 ohms |