100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.5W, 1/2W Solder Lug
POT 100K OHM 1/2W CARBON LINEAR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | PDA241-SRT02-104B0-ND | PDA241-SRT02-104B0 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | |
| Resistance Taper | Linear |