POT 250K OHM 1/4W CARBON LOG Product overview: PDA241-SRT00-254A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDA241-SRT00-254A
250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug
POT 250K OHM 1/4W CARBON LOG
ROTARY POTENTIOMETER, 250KOHM, 250mW, ±15%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 15%; Product Range:PDA241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-PDA241-SRT00-254A2 | PDA241-SRT00-254A2-ND | PDA241-SRT00-254A2 | 79R7034 |
| Product Name | 4W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 250Kohm, 250Mw, ±15%; Track Resistance Bourns |
| Technology / Construction | Carbon Film | Carbon Composition | ||
| Resistance Range | 250000 ohms | 250000 ohms | 250000 ohms | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Standards and Certifications | RoHS | RoHS | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) |