ROTARY POTENTIOMETER, 250KOHM, 250mW, ±15%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 15%; Product Range:PDA241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 79R7032 |
| Product Name | Rotary Potentiometer, 250Kohm, 250Mw, ±15%; Track Resistance Bourns |
| Configuration | Single Resistor |