Bourns, Inc. Rotary Potentiometers, Rheostats PDA241-HRT00-504A2

Description
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug
Request a Quote Datasheet
Description
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PDA241-HRT00-504A2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDA241-HRT00-504A2-ND
Rotary Potentiometers, Rheostats PDA241-HRT00-504A2-ND
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, 500Kohm, 250Mw, ±15%; Track Resistance Bourns - 79R7031 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 500Kohm, 250Mw, ±15%; Track Resistance Bourns
79R7031
Rotary Potentiometer, 500Kohm, 250Mw, ±15%; Track Resistance Bourns 79R7031
ROTARY POTENTIOMETER, 500KOHM, 250mW, ±15%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 15%; Product Range:PDA241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 500KOHM, 250mW, ±15%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 15%; Product Range:PDA241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDA241-HRT00-504A2 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDA241-HRT00-504A2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDA241-HRT00-504A2
POT 500K OHM 1/4W CARBON LOG

POT 500K OHM 1/4W CARBON LOG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PDA241-HRT00-504A2-ND 79R7031 PDA241-HRT00-504A2
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 500Kohm, 250Mw, ±15%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers