Bourns, Inc. Rotary Potentiometers, Rheostats PDA241-HRT00-254A2

Description
250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug
Request a Quote Datasheet
Description
250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PDA241-HRT00-254A2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDA241-HRT00-254A2-ND
Rotary Potentiometers, Rheostats PDA241-HRT00-254A2-ND
250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDA241-HRT00-254A2 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDA241-HRT00-254A2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDA241-HRT00-254A2
POT 250K OHM 1/4W CARBON LOG

POT 250K OHM 1/4W CARBON LOG

Supplier's Site
Rotary Potentiometer, 250Kohm, 250Mw, ±15%; Track Resistance Bourns - 79R7030 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 250Kohm, 250Mw, ±15%; Track Resistance Bourns
79R7030
Rotary Potentiometer, 250Kohm, 250Mw, ±15%; Track Resistance Bourns 79R7030
ROTARY POTENTIOMETER, 250KOHM, 250mW, ±15%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 15%; Product Range:PDA241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 250KOHM, 250mW, ±15%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 15%; Product Range:PDA241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PDA241-HRT00-254A2-ND PDA241-HRT00-254A2 79R7030
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 250Kohm, 250Mw, ±15%; Track Resistance Bourns
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data