5k Ohm 1 Gang Linear Through Hole Potentiometer Detent 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins
PANEL CONTROL - 22MM-ST-CP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-PCW1J-R24-BBB502L-ND | PCW1J-R24-BBB502L |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn |