Bourns, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PCW1J-C24-BCB103L

Description
POT 10K OHM 3/4W PLASTIC LINEAR
Datasheet
Description
POT 10K OHM 3/4W PLASTIC LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PCW1J-C24-BCB103L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PCW1J-C24-BCB103L
POT 10K OHM 3/4W PLASTIC LINEAR

POT 10K OHM 3/4W PLASTIC LINEAR

Supplier's Site
Potentiometer Rotary, 10Kohm, ±20%; Track Resistance Bourns - 87R0433 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer Rotary, 10Kohm, ±20%; Track Resistance Bourns
87R0433
Potentiometer Rotary, 10Kohm, ±20%; Track Resistance Bourns 87R0433
POTENTIOMETER ROTARY, 10KOHM, ±20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:750mW; Resistance Tolerance:± 20%; Product Range:Slimline Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER ROTARY, 10KOHM, ±20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:750mW; Resistance Tolerance:± 20%; Product Range:Slimline Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PCW1J-C24-BCB103L 87R0433
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer Rotary, 10Kohm, ±20%; Track Resistance Bourns
Resistance Range 10000 ohms
Tolerance 20 +/- % 20 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details