POT 10K OHM 3/4W PLASTIC LINEAR Product overview: PCW1J-C24-BAB103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PCW1J-C24-BAB103L
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins
ROTARY POTENTIOMETER, 10KOHM, 20%, 750mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:750mW; Resistance Tolerance:± 20%; Product Range:Slimline Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 10K OHM 3/4W PLASTIC LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-PCW1J-C24-BAB103L | PCW1J-C24-BAB103L-ND | 75K7852 | PCW1J-C24-BAB103L |
| Product Name | 4W Rheostat | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 10Kohm, 20%, 750Mw; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | Conductive Plastic | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Power Rating | 0.7500 watts | 0.7500 watts | 0.7500 watts | |
| Operating AC Voltage | 350 volts | |||
| Operating Temperature | -1 to 125 C (30 to 257 F) |