Bourns, Inc. Rotary Potentiometers, Rheostats PCW1J-B28-BAB502L

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PCW1J-B28-BAB502L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PCW1J-B28-BAB502L-ND
Rotary Potentiometers, Rheostats PCW1J-B28-BAB502L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.75W, 3/4W PC Pins

Buy Now Datasheet
POT; Panel Control;Single-Turn; 5K Ohm - 70154141 - Allied Electronics, Inc.
Fort Worth, TX, USA
POT; Panel Control;Single-Turn; 5K Ohm
70154141
POT; Panel Control;Single-Turn; 5K Ohm 70154141
Model PC is a 22 mm square, single-turn panel control with a space saving slim package. Plastic bushing and plastic shaft are standard. Conductive plastic element. PCW1J-B24: 3⁄4" Shaft Length PCW1J-B28: 7⁄8" Shaft Length Operating Temperature Range: +1°C to +125°C Temperature Coefficient: ±1000 ppm/°C Rotational Life: 50K Cycles Power Rating: 0.75 Watts Resistance Tolerance: ±20%

Model PC is a 22 mm square, single-turn panel control with a space saving slim package. Plastic bushing and plastic shaft are standard. Conductive plastic element.

  • PCW1J-B24: 3⁄4" Shaft Length
  • PCW1J-B28: 7⁄8" Shaft Length
  • Operating Temperature Range: +1°C to +125°C
  • Temperature Coefficient: ±1000 ppm/°C
  • Rotational Life: 50K Cycles
  • Power Rating: 0.75 Watts
  • Resistance Tolerance: ±20%
Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PCW1J-B28-BAB502L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PCW1J-B28-BAB502L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PCW1J-B28-BAB502L
POT 5K OHM 3/4W PLASTIC LINEAR

POT 5K OHM 3/4W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number PCW1J-B28-BAB502L-ND 70154141 PCW1J-B28-BAB502L
Product Name Rotary Potentiometers, Rheostats POT; Panel Control;Single-Turn; 5K Ohm Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details